Thomas & Betts Corporation Outlet Strip PNS7L

Description
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
Datasheet
Description
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS7L - Thomas & Betts Corporation
Memphis, TN, USA
Outlet Strip
PNS7L
Outlet Strip PNS7L
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED

14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Strips
Product Number PNS7L
Product Name Outlet Strip
Voltage 115V
Number of Outlets 7
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1582H8B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details