Chatsworth Products, Inc. Outlet Strip 12850-701

Description
CIRCUIT BREAKER TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12850 MODEL
Datasheet
Description
CIRCUIT BREAKER TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12850 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12850-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12850-701
Outlet Strip 12850-701
CIRCUIT BREAKER TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12850 MODEL
  • CIRCUIT BREAKER TYPE
  • 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 10 OUTLET(S)
  • 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 12850 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12850-701
Product Name Outlet Strip
Voltage 125 VAC
Frequency 50Hz; 60Hz
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T4C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details