Chatsworth Products, Inc. Outlet Strip 12820-706

Description
CIRCUIT BREAKER TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA L5-20R OUTLET TYPE 8 OUTLET(S) 115 VAC 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
Datasheet
Description
CIRCUIT BREAKER TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA L5-20R OUTLET TYPE 8 OUTLET(S) 115 VAC 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12820-706 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12820-706
Outlet Strip 12820-706
CIRCUIT BREAKER TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA L5-20R OUTLET TYPE 8 OUTLET(S) 115 VAC 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
  • CIRCUIT BREAKER TYPE
  • 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL APPROVAL
  • WALL MOUNT CABINET APPLICATION
  • 10 FT CORD TYPE
  • NEMA L5-20R OUTLET TYPE
  • 8 OUTLET(S)
  • 115 VAC 20 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • CUBE-IT PLUS[T] BRAND
  • 12820 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12820-706
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Outlet Strip - PS10PC - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 10
Current 15.0 amps
View Details