Thomas & Betts Corporation Outlet Strip PS10PC

Description
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE
Datasheet
Description
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS10PC - Thomas & Betts Corporation
Memphis, TN, USA
Outlet Strip
PS10PC
Outlet Strip PS10PC
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE

SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Strips
Product Number PS10PC
Product Name Outlet Strip
Voltage 115V
Number of Outlets 10
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6D1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details