Chatsworth Products, Inc. Cable Tie Strap/Clamp 11563-701

Description
LARGE HORIZONTAL CABLE RING TYPE ALUMINUM MATERIAL BLACK COLOR SIZE 6 INCH W X 2.8 INCH H 11563 MODEL
Datasheet
Description
LARGE HORIZONTAL CABLE RING TYPE ALUMINUM MATERIAL BLACK COLOR SIZE 6 INCH W X 2.8 INCH H 11563 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 11563-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tie Strap/Clamp
11563-701
Cable Tie Strap/Clamp 11563-701
LARGE HORIZONTAL CABLE RING TYPE ALUMINUM MATERIAL BLACK COLOR SIZE 6 INCH W X 2.8 INCH H 11563 MODEL
  • LARGE HORIZONTAL CABLE RING TYPE
  • ALUMINUM MATERIAL
  • BLACK COLOR
  • SIZE 6 INCH W X 2.8 INCH H
  • 11563 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cable Ties
Product Number 11563-701
Product Name Cable Tie Strap/Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers