Chatsworth Products, Inc. Cable Tie Strap/Clamp 11230-511

Description
NARROW CABLE LOOP TYPE ALUMINUM MATERIAL CLEAR COLOR 2.5 INCH 100 PER BOX STANDARD PACKAGE SIZE 1.25 INCH W X 4 INCH D 11230 MODEL
Datasheet
Description
NARROW CABLE LOOP TYPE ALUMINUM MATERIAL CLEAR COLOR 2.5 INCH 100 PER BOX STANDARD PACKAGE SIZE 1.25 INCH W X 4 INCH D 11230 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 11230-511 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tie Strap/Clamp
11230-511
Cable Tie Strap/Clamp 11230-511
NARROW CABLE LOOP TYPE ALUMINUM MATERIAL CLEAR COLOR 2.5 INCH 100 PER BOX STANDARD PACKAGE SIZE 1.25 INCH W X 4 INCH D 11230 MODEL
  • NARROW CABLE LOOP TYPE
  • ALUMINUM MATERIAL
  • CLEAR COLOR
  • 2.5 INCH
  • 100 PER BOX STANDARD PACKAGE
  • SIZE 1.25 INCH W X 4 INCH D
  • 11230 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cable Ties
Product Number 11230-511
Product Name Cable Tie Strap/Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-193 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details