Chatsworth Products, Inc. Cable Tie Strap/Clamp 10683-101

Description
VERTICAL CABLE LOOP TYPE PLASTIC COATED ALUMINUM MATERIAL BLACK COLOR RACK MOUNTING 100 STANDARD PACKAGE IBM[R] BRAND SIZE 4 INCH W X 4.38 INCH D
Datasheet
Description
VERTICAL CABLE LOOP TYPE PLASTIC COATED ALUMINUM MATERIAL BLACK COLOR RACK MOUNTING 100 STANDARD PACKAGE IBM[R] BRAND SIZE 4 INCH W X 4.38 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 10683-101 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tie Strap/Clamp
10683-101
Cable Tie Strap/Clamp 10683-101
VERTICAL CABLE LOOP TYPE PLASTIC COATED ALUMINUM MATERIAL BLACK COLOR RACK MOUNTING 100 STANDARD PACKAGE IBM[R] BRAND SIZE 4 INCH W X 4.38 INCH D
  • VERTICAL CABLE LOOP TYPE
  • PLASTIC COATED ALUMINUM MATERIAL
  • BLACK COLOR
  • RACK MOUNTING
  • 100 STANDARD PACKAGE
  • IBM[R] BRAND
  • SIZE 4 INCH W X 4.38 INCH D
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cable Ties
Product Number 10683-101
Product Name Cable Tie Strap/Clamp
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details