06012-201 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
06012-201
Description
CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
12 INCH
3/4 INCH
25 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
060 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
12 INCH
3/4 INCH
25 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
060 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
06012-201
CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
12 INCH
3/4 INCH
25 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
060 MODEL
- CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
- BLACK COLOR
- 12 INCH
- 3/4 INCH
- 25 STANDARD PACKAGE
- 4 INCH BUNDLE DIAMETER
- SAF-T-GRIP[R] BRAND
- 060 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
06012-201 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Color
Natural (White)
Length
3 to 32 inch (76.2 to 813 mm)
Operating Temperature
85 C (185 F)
View Details
Keystone Electronics Corp.
Material
Nylon 6/6 V-2
Length
4.25 inch (108 mm)
View Details
2 suppliers