02006-203 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
02006-203
Description
OPEN LOOP CABLE MANAGEMENT STRAP TYPE
ROYAL BLUE COLOR
6 INCH
3/4 INCH
25 STANDARD PACKAGE
2 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
020 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
OPEN LOOP CABLE MANAGEMENT STRAP TYPE
ROYAL BLUE COLOR
6 INCH
3/4 INCH
25 STANDARD PACKAGE
2 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
020 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
02006-203
OPEN LOOP CABLE MANAGEMENT STRAP TYPE
ROYAL BLUE COLOR
6 INCH
3/4 INCH
25 STANDARD PACKAGE
2 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
020 MODEL
- OPEN LOOP CABLE MANAGEMENT STRAP TYPE
- ROYAL BLUE COLOR
- 6 INCH
- 3/4 INCH
- 25 STANDARD PACKAGE
- 2 INCH BUNDLE DIAMETER
- SAF-T-GRIP[R] BRAND
- 020 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
02006-203 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Length
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
4.5 inch (114 mm)
Operating Temperature
85 C (185 F)
View Details