Chatsworth Products, Inc. Cable Tie Strap/Clamp 02006-201

Description
OPEN LOOP CABLE MANAGEMENT STRAP TYPE BLACK COLOR 6 INCH 3/4 INCH 25 STANDARD PACKAGE 2 INCH BUNDLE DIAMETER SAF-T-GRIP[R] BRAND 020 MODEL
Datasheet
Description
OPEN LOOP CABLE MANAGEMENT STRAP TYPE BLACK COLOR 6 INCH 3/4 INCH 25 STANDARD PACKAGE 2 INCH BUNDLE DIAMETER SAF-T-GRIP[R] BRAND 020 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 02006-201 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tie Strap/Clamp
02006-201
Cable Tie Strap/Clamp 02006-201
OPEN LOOP CABLE MANAGEMENT STRAP TYPE BLACK COLOR 6 INCH 3/4 INCH 25 STANDARD PACKAGE 2 INCH BUNDLE DIAMETER SAF-T-GRIP[R] BRAND 020 MODEL
  • OPEN LOOP CABLE MANAGEMENT STRAP TYPE
  • BLACK COLOR
  • 6 INCH
  • 3/4 INCH
  • 25 STANDARD PACKAGE
  • 2 INCH BUNDLE DIAMETER
  • SAF-T-GRIP[R] BRAND
  • 020 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cable Ties
Product Number 02006-201
Product Name Cable Tie Strap/Clamp
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details