Chase Doors Fiberglass Doors Fib-R-Max

Description
The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless panel construction makes this door ideal for washdown applications. It will retain an attractive appearance in the most difficult conditions. Door Panel – Constructed with a 1/8” thick outer skin of rotationally molded polyethylene with an ultra high density, NON-CFC urethane foamed-in-place core. The panel can retain its properties from -40°F to 150°F continuous service and 170°F intermittent service with temperature differences of up to 40°F. The overall thickness of the panel is 1-3/4”, yet weighs only 3.66 pounds per square foot, making it lightweight and easy to open. The sanitary surface never needs painting and cleans easily with soap and water. Available in 14 standard colors. Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally friendly; it was awarded VOC (Volatile Organic Compound or SMOG) Exempt Status by the EPA.
Description
The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless panel construction makes this door ideal for washdown applications. It will retain an attractive appearance in the most difficult conditions. Door Panel – Constructed with a 1/8” thick outer skin of rotationally molded polyethylene with an ultra high density, NON-CFC urethane foamed-in-place core. The panel can retain its properties from -40°F to 150°F continuous service and 170°F intermittent service with temperature differences of up to 40°F. The overall thickness of the panel is 1-3/4”, yet weighs only 3.66 pounds per square foot, making it lightweight and easy to open. The sanitary surface never needs painting and cleans easily with soap and water. Available in 14 standard colors. Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally friendly; it was awarded VOC (Volatile Organic Compound or SMOG) Exempt Status by the EPA.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Doors - Fib-R-Max - Chase Doors
Cincinnati, OH, USA
Fiberglass Doors
Fib-R-Max
Fiberglass Doors Fib-R-Max
The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless panel construction makes this door ideal for washdown applications. It will retain an attractive appearance in the most difficult conditions. Door Panel – Constructed with a 1/8” thick outer skin of rotationally molded polyethylene with an ultra high density, NON-CFC urethane foamed-in-place core. The panel can retain its properties from -40°F to 150°F continuous service and 170°F intermittent service with temperature differences of up to 40°F. The overall thickness of the panel is 1-3/4”, yet weighs only 3.66 pounds per square foot, making it lightweight and easy to open. The sanitary surface never needs painting and cleans easily with soap and water. Available in 14 standard colors. Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally friendly; it was awarded VOC (Volatile Organic Compound or SMOG) Exempt Status by the EPA.

The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless panel construction makes this door ideal for washdown applications. It will retain an attractive appearance in the most difficult conditions.
Door Panel – Constructed with a 1/8” thick outer skin of rotationally molded polyethylene with an ultra high density, NON-CFC urethane foamed-in-place core. The panel can retain its properties from -40°F to 150°F continuous service and 170°F intermittent service with temperature differences of up to 40°F. The overall thickness of the panel is 1-3/4”, yet weighs only 3.66 pounds per square foot, making it lightweight and easy to open. The sanitary surface never needs painting and cleans easily with soap and water. Available in 14 standard colors.
Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally friendly; it was awarded VOC (Volatile Organic Compound or SMOG) Exempt Status by the EPA.

Supplier's Site

Technical Specifications

  Chase Doors
Product Category Doors
Product Number Fib-R-Max
Product Name Fiberglass Doors
Application Industrial; Interior Doors
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PFU - Fire rated insulated upward opening access door for ceiling -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material Steel
View Details
Maintenance Access Doors - MP-MAD2424 - M&M Manufacturing Co.
Specs
Application Access
Width 24 inch (610 mm)
Height 24 inch (610 mm)
View Details