Chase Doors Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| • The doors are constructed with a 3/4” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering both sides. •Standard 18 gauge stainless steel... | |
| • The doors are constructed with a 3/4” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering sides. •Standard 18 gauge stainless steel edge... | |
| •The doors are constructed with .063” anodized aluminum with choice of .032 high pressure laminate. •The leading edge and back edge spine is triangular formed for vertical panel stiffness and... | |
| •The doors are constructed with .063” anodized aluminum. •The back edge spine and leading edge are triangular formed for vertical panel stiffness and edge protection. •Proven hinge system mounts to... | |
| •The doors are constructed with .063” anodized aluminum. •The leading edge and back edge spine are triangular formed for vertical panel stiffness and edge protection, reducing potential damage. •Proven hinge... | |
| •The doors are constructed with .063” anodized aluminum. •The leading edge and back edge spine are triangular formed for vertical panel stiffness and edge protection. •Proven hinge system mounts to... | |
| •The doors are constructed with a 3/4” solid, cabinet grade, wood core with .032 aluminum surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished... | |
| •The doors are constructed with a 3/4” solid, cabinet grade, wood core with stainless steel surface covering both sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished... | |
| •The doors are constructed with a 3/4” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering sides. •Standard 18 gauge stainless steel edge capping... | |
| A simple solution to reduce unwanted infiltration, and add comfort to your employee’s work environment to increase productivity and discourage trespassing. The DuraShield bug door is a cost effective way... | |
| Casing mounted fire doors are an excellent choice for applications with high usage and where appearance is important. Casing mounted design provides adequate spacing on both sides of panel to... | |
| Chase Doors makes the job of hanging strip doors even easier with our new Econo Max QuickStripTM strip door curtain system. The QuickStrip is the choice for easy installation, and... | |
| Chase Doors makes the job of hanging strip doors even easier with our new Fast-Mount strip door system. The Fast-Mount design eliminates multiple studs and fasteners, and ensures a simple,... | |
| Chase is proud to announce that we have developed a door that will contribute to LEED credits. The EcoSwing™ might look like our SRP5000 door, but the panel is made... | |
| Chase SD 2000 Series Service Doors weigh significantly less than impact doors, making them easier to open and more popular in light duty applications where low costs and aesthetic appeal... | |
| Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate... | |
| Chase SRP 5000 Service Doors are ideal for use in retail stores between stock rooms and the sales floor and any other application where an attractive, lightweight, durable and affordable... | |
| ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in... | |
| ColdGuard single and double panel swing doors are used in applications where environmental control is necessary. ColdGuard cooler and freezer swing doors provide proven performance and time-tested sealing for any... | |
| Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The... | |
| Designed for use in applications requiring economy in a manual door. Rugged and easy to install and maintain. Both models are custom manufactured and available in single slide or center... | |
| Designed where high usage and up to a 4-hour label are required. Both models are custom manufactured and available in single slide or center parting with UL and FM label... | |
| Durulite Retailer doors are constructed with rotationally molded rotationally molded polyethylene, making them extremely durable and capable of withstanding the wear and tear associated with sales-to-back room and walk-in cooler... | |
| EconoClear Flexible Doors are a cost effective way to provide a swing door on openings for heavy traffic applications where complete visibility is required. The top mounted gravity operated hinge... | |
| Fib-R-Dor fiberglass door system is a beautiful, durable door designed for use in pharmaceutical manufacturing, food processing, water and wastewater treatment, chemical manufacturing, oil refineries, pulp and paper mills and... | |
| Fib-R-Dor utilizes a combination of unique manufacturing techniques and fiberglass technology to create a panel that is beautiful, cleanable and durable. The entire exterior of the door panel is molded... | |
| Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Our top mounted gravity-operated hinge system allows the door to open fully and... | |
| Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and... | |
| Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. Top mounted gravity-operated hinge system allows the door to open fully and close... | |
| Flexible doors are a cost-effective way to provide a swing door on openings for heavy traffic applications. These traditional doors provide a maximum opening clearance for wide loads. Replacement for... | |
| Flexible doors are the original swinging traffic doors and they are still the most economical way to provide easy area to area access. All Chase flexible doors are custom manufactured... | |
| In-Jamb Gate, Café and Saloon style doors provide visual separation and aesthetic appeal. Available in a variety of finishes including: high pressure laminates, ABS plastic, SRP stress relieved high-density polyethylene,... | |
| Let natural sunlight and air in, but keep trespassers out with with the DuraShield aluminum or stainless steel wire mesh security door. The DuraShield wire mesh security door is a... | |
| Lightweight, Chase ABS 5000 Service Doors open manually with minimal resistance and gently close by gravity. They provide exceptional value for a variety of applications including retail, supermarkets, restaurants and... | |
| Over 70 years ago, Chase Doors pioneered the original flexible AirGard® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are... | |
| Proline 300 and 400 wood-core doors are designed for strength and durability in abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to... | |
| Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured... | |
| Store décor has become an essential element in creating an environment that is stimulating to your customers. Powerful, large formatted digital graphics can provide a fresh new look to enhance... | |
| The Chase Corrections Corrosion Resistant Gate Door is ideal for use in shower and lavatory areas of correctional and institutional facilities. It is an economical alternative to expensive stainless steel... | |
| The Chase NW 3011 has been engineered to cost effectively enhance traffic door functionality. Designed for easy two-way swing, this lightweight door opens manually with minimal resistance and gently closes... | |
| The Chase SRP Self-Standing Gate Door is ideal for use in retail areas where small children might wander in and potentially get hurt, and any other areas where some sort... | |
| The ColdGuard vertical lift door is available with both manual and electric operation and is ideal in applications where little side room is available or when several door openings are... | |
| The DuraShield bird door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining a bird free environment and a barrier from unwanted pedestrian traffic... | |
| The DuraShield vinyl curtain roll-up door is an affordable choice to seal out dust, noise, pollution and temperature differential. Increase productivity and discourage trespassing. Door Construction – Doors are constructed... | |
| The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door... | |
| The Durulite industrial door is the toughest traffic door in the industry. It is known for its ruggedness, ease of maintenance and long service life. This versatile door is capable... | |
| The Model 1100 is an economical manual sliding door available in single slide or center parting configurations. Model 1100 offers options that will satisfy almost any non-labeled sliding door requirement. | |
| The Model 3100 service door is an excellent choice where high usage or easy operation is a must. It offers options that will safisfy almost any non-labeled sliding door requirement. | |
| The Model 73000 sliding pharmaceutical door system incorporates a fully flush stainless steel panel design making the door system beautiful and easy to clean. Standard features on the 73000 include... | |
| The Retailer R25 Insulated Impact Traffic Door is your solution to meeting the requirements of the 2007 Energy Independence and Security Act (EISA). The R25 utilizes time proven rotational molding... | |
| The revolutionary new Chase XLP 5000 double acting traffic door offers a contemporary “designer style” look with a 3 dimensional surface. Integrated “baseball bat” bumpers above and below the window... | |
| The warmth of wood. The upscale class of marble and brass. Light blending beige. Cool aluminum and sleek stainless steel. Basic blacks and whites. Chase 3000 Series Solid Core Doors... | |
| These attractive doors are designed for high use applications and are available in single slide or center parting configurations. Model 61000 provides a clean appearance and insures a positive seal... | |
| These door systems are designed for use in pharmaceutical facilities, factories, processing plants and other areas where a clean environment must be maintained and harsh chemicals exist. The 67000F is... | |
| These door systems are designed for use in pharmaceutical facilities, factories, processing plants and other areas where a clean environment must be maintained and harsh chemicals exist. This model can... | |
| This lightweight patented door is rotationally molded from rotationally molded polyethylene and is known in the industry for its ruggedness, ease of maintenance and long service life. Standard tests for... | |
| We offer the industry’s widest range of strip door products. Our easily-installed, easily maintained hardware is adaptable to practically any application. That’s why for over 70 years warehouses, food service... | |
| When fire rated doors and frames are required, Fib-R-Dor has the solution. Fib-R-Dor fire rated door systems meet and exceed both neutral and positive pressure fire rated labels. Available with... | |
| Whether you are looking for a high-tech, retro or simply a classic look, the Chase SST 2000 stainless steel doors add an upscale touch of class to any décor. The... | |
| Whether you are looking for a high-tech, retro or simply classic look, the Chase SST 2000 stainless steel doors add an upscale touch of class to any décor. The SST... |