CHARTER ENGINEERING, INC.
B40P-A30520 -- RF SWITCHES
Charter Engineering, Inc.
RF Switches
B40P-A30520
Description
RF Switch IC SPDT 50Ohm
-
Quarktwin Technology Ltd.
Datasheet
Description
RF Switch IC SPDT 50Ohm
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
B40P-A30520 |
|
Product Name
|
RF Switches |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
0.0 to 40000 MHz
|
|
Insertion Loss
|
0.6000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Connectorized
Operating Temperature
0.0 to 50 C (32 to 122 F)
Frequency Range
100 to 18000 MHz
View Details
Package Type
Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
100 to 8000 MHz
View Details
Connector
Type N
Frequency Range
0.0 to 1000 MHz
Type
Single Pole Twelve Throw; SP9T~SP12T
View Details