Takachi Electronics Enclosure Co., Ltd. Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi WP8-8-2G

Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:75mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:75mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2588 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
38AC2588
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi 38AC2588
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:75mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:22mm; External Width - Metric:75mm; External Depth - Metric:75mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2588
Product Name Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details