Challenge Electronics Speakers CS87-08D40-28-1

Description
SPEAKER 8OHM 8W 87DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 8W 87DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS87-08D40-28-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 8W 87DB

SPEAKER 8OHM 8W 87DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS87-08D40-28-1-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Horn Speaker - FBHS133150 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 90 dB
Nominal Power 15 watts
Maximum Power 15 watts
View Details