Challenge Electronics Speakers CS28-02W220-05-1X

Description
8 Ohms General Purpose Speaker 2W 2.2kHz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 2.2kHz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS28-02W220-05-1X-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 2.2kHz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 2W 2.2kHz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS28-02W220-05-1X-ND
Product Name Speakers
Resonance Frequency 2200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details