Challenge Electronics
Speakers
CS23-01P100-03-1X
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2603-CS23-01P100-03-1X-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
1000 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
SPL
84 dB
Impedance
4 ohms
Frequency Response
20000 Hz
View Details
Nominal Power
175 watts
Impedance
4 ohms
Size
10.00 inch (254 mm)
View Details
Nominal Power
60 watts
Sensitivity
87 dB
Resonance Frequency
42 Hz
View Details
2 suppliers