Challenge Electronics Speakers CS20-02P110-03-1

Description
SPEAKER 8OHM 2W 105DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 2W 105DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS20-02P110-03-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 2W 105DB

SPEAKER 8OHM 2W 105DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS20-02P110-03-1-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
Speaker - FBF40-5NB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details