Challenge Electronics Omnidirectional Microphones CEM60229OB313J-L01CY2-AH-0

Description
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.
Datasheet
Description
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Deer Park, NY, USA
Omnidirectional Microphones
CEM60229OB313J-L01CY2-AH-0
Omnidirectional Microphones CEM60229OB313J-L01CY2-AH-0
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.

The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM60229OB313J-L01CY2-AH-0
Product Name Omnidirectional Microphones
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0866 inch (2.2 mm)
Sensitivity 28.18 mV/Pa (194318 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details