Certex UK Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 3.2 500500320150471

Description
The Powertex PLH-S2 OLP Chain Hoist is a high-quality lever hoist designed to provide durability, safety, and ease of operation. With its ergonomic ratchet lever, safety-added features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist. Product benefits: Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance. Load chain with superior corrosion resistance: the unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.
Request a Quote
Description
The Powertex PLH-S2 OLP Chain Hoist is a high-quality lever hoist designed to provide durability, safety, and ease of operation. With its ergonomic ratchet lever, safety-added features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist. Product benefits: Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance. Load chain with superior corrosion resistance: the unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 3.2 - 500500320150471 - Certex UK
Harworth, United Kingdom
Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 3.2
500500320150471
Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 3.2 500500320150471
The Powertex PLH-S2 OLP Chain Hoist is a high-quality lever hoist designed to provide durability, safety, and ease of operation. With its ergonomic ratchet lever, safety-added features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist. Product benefits: Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance. Load chain with superior corrosion resistance: the unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.

The Powertex PLH-S2 OLP Chain Hoist is a high-quality lever hoist designed to provide durability, safety, and ease of operation. With its ergonomic ratchet lever, safety-added features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist.

Product benefits:

  • Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations.
  • Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7.
  • Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance.
  • Load chain with superior corrosion resistance: the unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments.
  • Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection.
  • Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability.
  • Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500500320150471
Product Name Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 3.2
Unit Weight 45.2 lbs (20.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist KITO LX Series WLL ton 0.5 - 500500050150040 - Certex UK
Specs
Unit Weight 6.0 lbs (2.7 kg)
Load Capacity 1102 lbs (500 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 3 - 500100300600670 - Certex UK
Specs
Unit Weight 63.7 lbs (28.9 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2 with Corolim® Chain WLL ton 6.3 - 500500630150560 - Certex UK
Specs
Unit Weight 54.2 lbs (24.6 kg)
Load Capacity 13889 lbs (6299 kg)
Line Type Chain
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 3 -  - Certex UK
Specs
Unit Weight 141.1 lbs (64.0 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details