Certex UK Lever Hoist Bulldog 250kg WLL ton 0.25 Ton 501100030100050

Description
Ideal toolbox accessory Up to 250kg capacity Material: Marking: WLL, code and CE marking.
Request a Quote
Description
Ideal toolbox accessory Up to 250kg capacity Material: Marking: WLL, code and CE marking.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist Bulldog 250kg WLL ton 0.25 Ton - 501100030100050 - Certex UK
Harworth, United Kingdom
Lever Hoist Bulldog 250kg WLL ton 0.25 Ton
501100030100050
Lever Hoist Bulldog 250kg WLL ton 0.25 Ton 501100030100050
Ideal toolbox accessory Up to 250kg capacity Material: Marking: WLL, code and CE marking.

Ideal toolbox accessory
Up to 250kg capacity
Material:
Marking:
WLL, code and CE marking.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 501100030100050
Product Name Lever Hoist Bulldog 250kg WLL ton 0.25 Ton
Unit Weight 4.0 lbs (1.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Hoist C4 QP Quad Pawl WLL ton 1 - 500100100000360 - Certex UK
Specs
Unit Weight 24.5 lbs (11.1 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 2 - 500100200300670 - Certex UK
Specs
Unit Weight 41.7 lbs (18.9 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Manual Chain Hoist KITO CB Series WLL ton 10.0 - 500101000350280 - Certex UK
Specs
Unit Weight 183.0 lbs (83.0 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.060 - 540100601770424 - Certex UK
Specs
Unit Weight 26.5 lbs (12.0 kg)
Load Capacity 132 lbs (59.99 kg)
Line Type Chain
View Details