Certex UK HAC H Aluminium Hydraulic Cylinder WLL ton 50 5211100122097

Description
Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL saddle optimally protects the plunger and guides the load as effectively as possible The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Flat saddle Larger cylinders are equipped with handles for easy carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote
Description
Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL saddle optimally protects the plunger and guides the load as effectively as possible The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Flat saddle Larger cylinders are equipped with handles for easy carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HAC H Aluminium Hydraulic Cylinder WLL ton 50 - 5211100122097 - Certex UK
Harworth, United Kingdom
HAC H Aluminium Hydraulic Cylinder WLL ton 50
5211100122097
HAC H Aluminium Hydraulic Cylinder WLL ton 50 5211100122097
Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL saddle optimally protects the plunger and guides the load as effectively as possible The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Flat saddle Larger cylinders are equipped with handles for easy carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system

Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return

Unique specifications:

  • Up to 50% lighter compared to steel cylinders - easy & ergonomic
  • Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span
  • XL saddle optimally protects the plunger and guides the load as effectively as possible
  • The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant

Standard supplied with:

  • High flow female coupler A118
  • Flat saddle
  • Larger cylinders are equipped with handles for easy carrying and positioning

Also available:

  • Tilting saddles
  • Hydraulic pump units 700bar to control your system
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100122097
Product Name HAC H Aluminium Hydraulic Cylinder WLL ton 50
Rated Load/Force 110231 lbs (49991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HJ H Gravity Return Hydraulic Cylinder WLL ton 200 - 5211100122071 - Certex UK
Specs
Rated Load/Force 440924 lbs (199966 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details
HFJ G / HJ G Hydraulic Telescopic Cylinder WLL ton 10 - 5211100111005 - Certex UK
Specs
Rated Load/Force 22046 lbs (9998 kg)
Body Material Steel
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 150 - 5211100122075 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Aluminum
View Details
HFC S Flat Hydraulic Cylinder WLL ton 5 - 5211100112291 - Certex UK
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 11023 lbs (4999 kg)
Body Material Steel
View Details