Certex UK Swage Button S-409 1040331 12051040331

Description
General: Swage button terminations have an efficiency rating of 98% based on the catalog strength of wire rope. Special processed, low carbon steel. COLD TUFF for better swageability. Stamp for identification after swaging without concern for fractures (as per directions in the wire rope end terminations user's manual).
Request a Quote
Description
General: Swage button terminations have an efficiency rating of 98% based on the catalog strength of wire rope. Special processed, low carbon steel. COLD TUFF for better swageability. Stamp for identification after swaging without concern for fractures (as per directions in the wire rope end terminations user's manual).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swage Button S-409 1040331 - 12051040331 - Certex UK
Harworth, United Kingdom
Swage Button S-409 1040331
12051040331
Swage Button S-409 1040331 12051040331
General: Swage button terminations have an efficiency rating of 98% based on the catalog strength of wire rope. Special processed, low carbon steel. COLD TUFF for better swageability. Stamp for identification after swaging without concern for fractures (as per directions in the wire rope end terminations user's manual).

General:

  • Swage button terminations have an efficiency rating of 98% based on the catalog strength of wire rope.
  • Special processed, low carbon steel.
  • COLD TUFF for better swageability.
  • Stamp for identification after swaging without concern for fractures (as per directions in the wire rope end terminations user's manual).
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 12051040331
Product Name Swage Button S-409 1040331
Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 6 - 122100600030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.2362 inch (6 mm)
Load 1102 lbs (500 kg)
View Details
Thimble SS 1900 RopeDiaRange 6 mm - 123100600060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2362 inch (6 mm)
View Details
Rubber Bumpers for Wedge Sockets RopeDiaRange 12-14 - 121501400040 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4724 to 0.5512 inch (12 to 14 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 38 - 122103800010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details