Certex UK Solid Thimble BS 464:1958 RopeDiaRange 13-14 123101400120

Description
Standard:
Request a Quote
Description
Standard:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Thimble BS 464:1958 RopeDiaRange 13-14 - 123101400120 - Certex UK
Harworth, United Kingdom
Solid Thimble BS 464:1958 RopeDiaRange 13-14
123101400120
Solid Thimble BS 464:1958 RopeDiaRange 13-14 123101400120
Standard:

Standard:

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101400120
Product Name Solid Thimble BS 464:1958 RopeDiaRange 13-14
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip POWERTEX PWRG RopeDiaRange 3-4 mm - 121100400090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Open Socket BS463 RopeDiaRange 19 - 122101900030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7480 inch (19 mm)
Load 9370 lbs (4249 kg)
View Details
Closed Spelter Socket G-417 RopeDiaRange 32-35 - 122103500052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.26 to 1.38 inch (32 to 35 mm)
View Details
Eye Ends SEE 9 - 1207SEE9 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details