Certex UK Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm 121100800090

Description
Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay wire rope in 8x19 class up to 1960 N/mm², with fibre core and a steel core. Correctly mounted the assembly will withstand 80% of the rope’s minimum breaking load (MBL). Safe - The grips are designed to assure high friction between wire rope and grip PWRG is symmetrical and can be turned as preferred Quick and easy to use Quick mounting thanks to the recessed bolt head seats that hold the bolt while tightening the nuts Low maintenance thanks to galvanization of grips and Dacrotized bolt and nuts Tested according to EN 13411-5
Request a Quote
Description
Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay wire rope in 8x19 class up to 1960 N/mm², with fibre core and a steel core. Correctly mounted the assembly will withstand 80% of the rope’s minimum breaking load (MBL). Safe - The grips are designed to assure high friction between wire rope and grip PWRG is symmetrical and can be turned as preferred Quick and easy to use Quick mounting thanks to the recessed bolt head seats that hold the bolt while tightening the nuts Low maintenance thanks to galvanization of grips and Dacrotized bolt and nuts Tested according to EN 13411-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm - 121100800090 - Certex UK
Harworth, United Kingdom
Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm
121100800090
Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm 121100800090
Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay wire rope in 8x19 class up to 1960 N/mm², with fibre core and a steel core. Correctly mounted the assembly will withstand 80% of the rope’s minimum breaking load (MBL). Safe - The grips are designed to assure high friction between wire rope and grip PWRG is symmetrical and can be turned as preferred Quick and easy to use Quick mounting thanks to the recessed bolt head seats that hold the bolt while tightening the nuts Low maintenance thanks to galvanization of grips and Dacrotized bolt and nuts Tested according to EN 13411-5

Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual.

The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay wire rope in 8x19 class up to 1960 N/mm², with fibre core and a steel core.

Correctly mounted the assembly will withstand 80% of the rope’s minimum breaking load (MBL).

  • Safe - The grips are designed to assure high friction between wire rope and grip
  • PWRG is symmetrical and can be turned as preferred
  • Quick and easy to use
  • Quick mounting thanks to the recessed bolt head seats that hold the bolt while tightening the nuts
  • Low maintenance thanks to galvanization of grips and Dacrotized bolt and nuts
  • Tested according to EN 13411-5
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121100800090
Product Name Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 13-14 - 123101400120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details
Thimble SS 1900 RopeDiaRange 20 mm - 123102000060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7874 inch (20 mm)
View Details