Certex UK Open Socket BS463 RopeDiaRange 29 122102900030

Description
Standard: BS 463 - 1958 - part 1
Request a Quote
Description
Standard: BS 463 - 1958 - part 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463 RopeDiaRange 29 - 122102900030 - Certex UK
Harworth, United Kingdom
Open Socket BS463 RopeDiaRange 29
122102900030
Open Socket BS463 RopeDiaRange 29 122102900030
Standard: BS 463 - 1958 - part 1

Standard: BS 463 - 1958 - part 1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102900030
Product Name Open Socket BS463 RopeDiaRange 29
Features & Approvals Socket Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 2 mm - 123100200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.0787 inch (2 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 69-75 - 122107500185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.72 to 2.95 inch (69 to 75 mm)
View Details
Quick Release Link for Pear Socket Nemag WLL ton 42.5 - 122304250020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Closed Spelter Socket CSS RopeDiaRange 166-178 - 122117800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 6.54 to 7.01 inch (166 to 178 mm)
View Details