Certex UK Swivel Hoist Ring HR-125 UNC WLL ton 0.363 42151016887

Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote
Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Hoist Ring HR-125 UNC WLL ton 0.363 - 42151016887 - Certex UK
Harworth, United Kingdom
Swivel Hoist Ring HR-125 UNC WLL ton 0.363
42151016887
Swivel Hoist Ring HR-125 UNC WLL ton 0.363 42151016887
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby

Available in UNC and Metric thread sizes.
UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1.
Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor.
360° swivel and 180° pivot action.
100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested.
Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit.
Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available.
Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer.
Design: Crosby

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42151016887
Product Name Swivel Hoist Ring HR-125 UNC WLL ton 0.363
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hook Crosby L-322 CN WLL ton 0.75 - 420500080280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 1 - 4215SSFEDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.1 tons (1 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 22.00 - 4215TSRM56 - Certex UK
Specs
Features Swivel
Maximum Load 24.25 tons (22 metric tons)
Weight 39.69 lbs (18 kg)
View Details
Overhaul Balls Mc Kissick UB-500S Top Swiveling , With Self Locking Hook WLL ton 6.3 - 60971036086 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 6.94 tons (6.3 metric tons)
View Details