Certex UK Bow Shackles with Safety Bolt G-4163 WLL ton 9.5 420100950570

Description
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A. Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).
Request a Quote
Description
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A. Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bow Shackles with Safety Bolt G-4163 WLL ton 9.5 - 420100950570 - Certex UK
Harworth, United Kingdom
Bow Shackles with Safety Bolt G-4163 WLL ton 9.5
420100950570
Bow Shackles with Safety Bolt G-4163 WLL ton 9.5 420100950570
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A. Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).

Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate.
Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A.
Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420100950570
Product Name Bow Shackles with Safety Bolt G-4163 WLL ton 9.5
Shackle Type Anchor / Bow Shackle
Unlock Full Specs
to access all available technical data

Similar Products

Shackle Crosby G-2160, Wide Body WLL ton 300 - 420130000260 - Certex UK
Specs
Working Load 331 tons (300 metric tons)
Materials Steel
View Details
Screw Pin Anchor Shackle Crosby G-209 WLL ton 0.75 - 420100750190 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 0.8267 tons (0.7500 metric tons)
View Details
Sling Shackle P-6033 WLL ton 500 - 420150001010 - Certex UK
Specs
Working Load 551 tons (500 metric tons)
Materials Steel
View Details
BS Shackles - Small Bow WLL ton 10.50 Ton - 420101050140 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 11.57 tons (10.5 metric tons)
Materials Steel
View Details