Certex UK Male Stop SMS06 1205SMS06

Description
Safety Factor: Standard: Certex Standard
Request a Quote
Description
Safety Factor: Standard: Certex Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male Stop SMS06 - 1205SMS06 - Certex UK
Harworth, United Kingdom
Male Stop SMS06
1205SMS06
Male Stop SMS06 1205SMS06
Safety Factor: Standard: Certex Standard

Safety Factor:
Standard: Certex Standard

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205SMS06
Product Name Male Stop SMS06
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule R End stop Talurit® R 10 - 1205R10 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Male Stop SMS12 - 1205SMS12 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 19.1 - 123101910110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7520 inch (19.1 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 69-75 - 122107500185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.72 to 2.95 inch (69 to 75 mm)
View Details