Certex UK Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 35 mm 120103500220

Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote
Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 35 mm - 120103500220 - Certex UK
Harworth, United Kingdom
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 35 mm
120103500220
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 35 mm 120103500220
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
  • For flemish eye wire rope splicing.
  • Designed for low temperature toughness.
  • Resists cracking when swaged (equals or exceeds stainless steel sleeves).
  • Special processed low carbon steel.
  • COLD TUFF® for better swageability.
  • Can be stamped for identification after swaging without concern for fractures when following these directions.
    • Use round corner stamps to a maximum depth of 1.38mm.
    • The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve.
  • Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120103500220
Product Name Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 35 mm
Diameter 1.34 to 1.38 inch (34 to 35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 16 mm - 123101600070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 26 mm - 121102600080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
Material Steel; Steel
View Details
Crane End Stop with Padeye ESP ESP 30 D64 - 1205ESP30D64 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.18 inch (30 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 44-48 - 122104800062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 to 1.89 inch (44 to 48 mm)
View Details