Certex UK Ferrule TCU Talurit® Ferrule_size_mm 14 120101400240

Description
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.
Request a Quote
Description
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule TCU Talurit® Ferrule_size_mm 14 - 120101400240 - Certex UK
Harworth, United Kingdom
Ferrule TCU Talurit® Ferrule_size_mm 14
120101400240
Ferrule TCU Talurit® Ferrule_size_mm 14 120101400240
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.

The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy.

Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination.

These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120101400240
Product Name Ferrule TCU Talurit® Ferrule_size_mm 14
Material Bronze / Copper Alloy; Copper (almost 99,9%)
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 192-204 - 122120400182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.56 to 8.03 inch (192 to 204 mm)
View Details
Thimble DIN 3091 RopeDiaRange 22 mm - 123102200070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details
Quick Release Link for Pear Socket Nemag WLL ton 7 - 122300700020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details