Certex UK Ferrule T Talurit® Ferrule_size_mm 28 120102800020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 28 - 120102800020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 28
120102800020
Ferrule T Talurit® Ferrule_size_mm 28 120102800020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120102800020
Product Name Ferrule T Talurit® Ferrule_size_mm 28
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 154-165 - 122116500182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 6.06 to 6.5 inch (154 to 165 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 16 - 122101600010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.6299 inch (16 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 54-58 - 121505800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.13 to 2.28 inch (54 to 58 mm)
Material Steel; high tensile steel
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 44-48 - 122104800062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 to 1.89 inch (44 to 48 mm)
View Details