Certex UK Male Stop SMS13 1205SMS13

Description
Safety Factor: Standard: Certex Standard
Request a Quote
Description
Safety Factor: Standard: Certex Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male Stop SMS13 - 1205SMS13 - Certex UK
Harworth, United Kingdom
Male Stop SMS13
1205SMS13
Male Stop SMS13 1205SMS13
Safety Factor: Standard: Certex Standard

Safety Factor:
Standard: Certex Standard

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205SMS13
Product Name Male Stop SMS13
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463:1958 RopeDiaRange 19 - 122101900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7480 inch (19 mm)
View Details
Closed Swage Socket Crosby S-502 1039389 - 12071039389 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.4724 inch (11 to 12 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm - 121101900080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
Material Steel; Steel
View Details
Crane End Stop ES ES 21 D44 - 1205ES21D44 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.8268 inch (21 mm)
View Details