Certex UK Closed Spelter Socket CSS RopeDiaRange 142-153 122115300185

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 142-153 - 122115300185 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 142-153
122115300185
Closed Spelter Socket CSS RopeDiaRange 142-153 122115300185
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122115300185
Product Name Closed Spelter Socket CSS RopeDiaRange 142-153
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 56-58 - 121105800120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 2.2 to 2.28 inch (56 to 58 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 40-42 - 121504200192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
Material Steel; high tensile steel
View Details
Ferrule TCU Talurit® Ferrule_size_mm 14 - 120101400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 12 - 120101200240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details