Certex UK Closed Spelter Socket CSS RopeDiaRange 20-22 122102200182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 20-22 - 122102200182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 20-22
122102200182
Closed Spelter Socket CSS RopeDiaRange 20-22 122102200182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102200182
Product Name Closed Spelter Socket CSS RopeDiaRange 20-22
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 26 mm - 121102600080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
Material Steel; Steel
View Details
Rubber Bumpers for Wedge Sockets RopeDiaRange 15-17 - 121501700040 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 16 mm - 123101600230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details
Open Socket BS463 RopeDiaRange 19 - 122101900030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7480 inch (19 mm)
Load 9370 lbs (4249 kg)
View Details