Certex UK Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16 121501600192

Description
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.
Request a Quote
Description
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16 - 121501600192 - Certex UK
Harworth, United Kingdom
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16
121501600192
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16 121501600192
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.

The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121501600192
Product Name Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16
Features & Approvals Socket Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip POWERTEX PWRG RopeDiaRange 17-20 mm - 121102000090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.6693 to 0.7874 inch (17 to 20 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Closed Spelter Socket CSS RopeDiaRange 94-102 - 122110200185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.7 to 4.02 inch (94 to 102 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 - 123101590110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6260 inch (15.9 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 16 - 120101600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details