Certex UK Thimble DIN 3091 RopeDiaRange 12 mm 123101200070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 12 mm - 123101200070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 12 mm
123101200070
Thimble DIN 3091 RopeDiaRange 12 mm 123101200070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101200070
Product Name Thimble DIN 3091 RopeDiaRange 12 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm - 123100800230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 28 - 120102800240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Thimble SS 1900 RopeDiaRange 5 mm - 123100500060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 14-16 - 121501600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
Material Steel; high tensile steel
View Details