Certex UK Steel Wire Rope 6x19S-FC Rope Ø 14 mm 101101403270171

Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote
Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403270171 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19S-FC Rope Ø 14 mm
101101403270171
Steel Wire Rope 6x19S-FC Rope Ø 14 mm 101101403270171
ISO 4309 Rope category No: All Diameters RCN.02

ISO 4309 Rope category No: All Diameters RCN.02

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101403270171
Product Name Steel Wire Rope 6x19S-FC Rope Ø 14 mm
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101204270170 - Certex UK
Specs
Application Power and Public Utility
Strength 20929 lbs (9492 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101003250190 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 326410 lbs (148032 kg)
Diameter 1.89 inch (48 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704270190 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details