Certex UK Steel Wire Rope 6x19M-FC Rope Ø 2 mm 101100203270190

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203270190 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 2 mm
101100203270190
Steel Wire Rope 6x19M-FC Rope Ø 2 mm 101100203270190
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100203270190
Product Name Steel Wire Rope 6x19M-FC Rope Ø 2 mm
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 24 - 101102404300341 - Certex UK
Specs
Application Power and Public Utility
Strength 92393 lbs (41901 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 9 - 101100904270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 11780 lbs (5342 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101503270171 - Certex UK
Specs
Application Power and Public Utility
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 5 mm - 101100504250160 - Certex UK
Specs
Strength 3867 lbs (1754 kg)
Diameter 0.1969 inch (5 mm)
End Fittings None (Bare Cable)
View Details