Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE ROPE AND MECHANICAL CABLE
CERTEX UK
101101903250231 -- STEEL WIRE ROPE 6X36WS-IWRC ROPE Ø 19
Certex UK
Steel Wire Rope 6x36WS-IWRC Rope Ø 19
101101903250231
Description
ISO 4309 Rope Category No: All Diameters RCN.09
Certex UK
Done
Request a Quote
Email Supplier
Description
ISO 4309 Rope Category No: All Diameters RCN.09
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x36WS-IWRC Rope Ø 19
101101903250231
Steel Wire Rope 6x36WS-IWRC Rope Ø 19
101101903250231
ISO 4309 Rope Category No: All Diameters RCN.09
ISO 4309 Rope Category No:
All Diameters
RCN.09
Supplier's Site
Technical Specifications
Certex UK
Product Category
Wire Rope and Mechanical Cable
Product Number
101101903250231
Product Name
Steel Wire Rope 6x36WS-IWRC Rope Ø 19
Application
Power and Public Utility
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Steel Wire Rope 6x36WS-FC Rope Ø 24
101102404300341
Specs
Application
Power and Public Utility
Strength
92393 lbs (41901 kg)
Diameter
0.9449 inch (24 mm)
View Details
Certex UK
Steel Wire Rope 6x36WS-IWRC Rope Ø 18
101101803250231
Specs
Application
Power and Public Utility
Strength
45859 lbs (20798 kg)
Diameter
0.7087 inch (18 mm)
View Details
Certex UK
Steel Wire Rope 6x19M-FC Rope Ø 14 mm
101101403050191
Specs
Application
Power and Public Utility
Strength
24054 lbs (10909 kg)
Diameter
0.5512 inch (14 mm)
View Details
Certex UK
Steel Wire Rope 6x7-WSC Rope Ø 8 mm
101100804250160
Specs
Strength
9891 lbs (4486 kg)
Diameter
0.3150 inch (8 mm)
End Fittings
None (Bare Cable)
View Details