Certex UK Steel Wire Rope ROPETEX S16 Rope Ø 36 101103604270011

Description
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Request a Quote
Description
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S16 Rope Ø 36 - 101103604270011 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S16 Rope Ø 36
101103604270011
Steel Wire Rope ROPETEX S16 Rope Ø 36 101103604270011
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);

ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications.
Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength.
S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums.

Typical applications:

  • Wire rope sling
  • Hoisting installations
  • Lifting rope
  • Mooring cable
  • Towing rope
  • Lifting applications

Alternatives:

  • ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101103604270011
Product Name Steel Wire Rope ROPETEX S16 Rope Ø 36
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 188382 lbs (85434 kg)
Diameter 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404250190 - Certex UK
Specs
Application Power and Public Utility
Strength 26504 lbs (12020 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 36 - 101103603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 183662 lbs (83293 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103803070191 - Certex UK
Specs
Application Power and Public Utility
Strength 195576 lbs (88697 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 19 - 101101903270341 - Certex UK
Specs
Application Power and Public Utility
Strength 52378 lbs (23754 kg)
Diameter 0.7480 inch (19 mm)
View Details