Certex UK Steel Wire Rope Verotop P Rope Ø 32 mm 104103206100149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 32 mm - 104103206100149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 32 mm
104103206100149
Steel Wire Rope Verotop P Rope Ø 32 mm 104103206100149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104103206100149
Product Name Steel Wire Rope Verotop P Rope Ø 32 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104450160 - Certex UK
Specs
Strength 18681 lbs (8472 kg)
Diameter 0.4331 inch (11 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 26504 lbs (12020 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203250190 - Certex UK
Specs
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
View Details