Certex UK Steel Wire Rope Verotop Rope Ø 21 mm 104102106300129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 21 mm - 104102106300129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 21 mm
104102106300129
Steel Wire Rope Verotop Rope Ø 21 mm 104102106300129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102106300129
Product Name Steel Wire Rope Verotop Rope Ø 21 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004070191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803050191 - Certex UK
Specs
Application Power and Public Utility
Strength 39565 lbs (17943 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203070191 - Certex UK
Specs
Application Power and Public Utility
Strength 65417 lbs (29667 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.57 inch (40 mm)
View Details