Certex UK Steel Wire Rope 6x19M-FC Rope Ø 20 mm 101102004070191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004070191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 20 mm
101102004070191
Steel Wire Rope 6x19M-FC Rope Ø 20 mm 101102004070191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101102004070191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 20 mm
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 26504 lbs (12020 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 216482 lbs (98178 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102604270191 - Certex UK
Specs
Application Power and Public Utility
Strength 91494 lbs (41494 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 19 - 101101903250231 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
End Fittings None (Bare Cable)
View Details