Certex UK PYTHON Super 8S Rope Ø 40 mm 103104005050349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 40 mm - 103104005050349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 40 mm
103104005050349
PYTHON Super 8S Rope Ø 40 mm 103104005050349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104005050349
Product Name PYTHON Super 8S Rope Ø 40 mm
Application Power and Public Utility
Strength 297163 lbs (134768 kg)
Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101103250190 - Certex UK
Specs
Application Power and Public Utility
Strength 14792 lbs (6708 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 19 - 101101903250231 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 15 - 101101503250231 - Certex UK
Specs
Application Power and Public Utility
Strength 31922 lbs (14477 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103203270191 - Certex UK
Specs
Application Power and Public Utility
Strength 138477 lbs (62801 kg)
Diameter 1.26 inch (32 mm)
View Details