Certex UK Steel Wire Rope verostar 8 Rope Ø 29 mm 103102903050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 29 mm - 103102903050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 29 mm
103102903050469
Steel Wire Rope verostar 8 Rope Ø 29 mm 103102903050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102903050469
Product Name Steel Wire Rope verostar 8 Rope Ø 29 mm
Application Power and Public Utility
Strength 141399 lbs (64127 kg)
Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope ROPETEX S16 Rope Ø 16 - 101101604270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 37317 lbs (16924 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101503270171 - Certex UK
Specs
Application Power and Public Utility
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details