Certex UK Steel Wire Rope 6x19S-FC Rope Ø 15 mm 101101503270171

Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote
Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101503270171 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19S-FC Rope Ø 15 mm
101101503270171
Steel Wire Rope 6x19S-FC Rope Ø 15 mm 101101503270171
ISO 4309 Rope category No: All Diameters RCN.02

ISO 4309 Rope category No: All Diameters RCN.02

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101503270171
Product Name Steel Wire Rope 6x19S-FC Rope Ø 15 mm
Application Power and Public Utility
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 12 mm - 101101204250160 - Certex UK
Specs
Strength 22233 lbs (10083 kg)
Diameter 0.4724 inch (12 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403270171 - Certex UK
Specs
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 11 - 101101104250231 - Certex UK
Specs
Application Power and Public Utility
Strength 17130 lbs (7769 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 34 - 101103404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 163654 lbs (74220 kg)
Diameter 1.34 inch (34 mm)
View Details