Certex UK PYTHON Super 8S Rope Ø 20 mm 103102005270349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 20 mm - 103102005270349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 20 mm
103102005270349
PYTHON Super 8S Rope Ø 20 mm 103102005270349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102005270349
Product Name PYTHON Super 8S Rope Ø 20 mm
Application Power and Public Utility
Strength 82277 lbs (37314 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 14 - 101101404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 27875 lbs (12642 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 10 - 101101004270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 22 - 101102204270341 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404250160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details