Certex UK Steel Wire Rope 6x7-WSC Rope Ø 14 mm 101101404250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 14 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 14 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 14 mm
101101404250160
Steel Wire Rope 6x7-WSC Rope Ø 14 mm 101101404250160
Steel Wire Rope 6x7-WSC Rope Ø 14 mm

Steel Wire Rope 6x7-WSC Rope Ø 14 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101404250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 14 mm
Strength 30348 lbs (13763 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403270171 - Certex UK
Specs
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102204270191 - Certex UK
Specs
Application Power and Public Utility
Strength 65417 lbs (29667 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101503250171 - Certex UK
Specs
Application Power and Public Utility
Strength 29449 lbs (13355 kg)
Diameter 0.5906 inch (15 mm)
View Details