Certex UK Ropetex Perform 6C Rope Ø 14 mm 103101404300022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 14 mm - 103101404300022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 14 mm
103101404300022
Ropetex Perform 6C Rope Ø 14 mm 103101404300022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101404300022
Product Name Ropetex Perform 6C Rope Ø 14 mm
Application Power and Public Utility
Strength 40239 lbs (18249 kg)
Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004270170 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4.75 mm - 101100484250190 - Certex UK
Specs
Application Power and Public Utility
Strength 2765 lbs (1254 kg)
Diameter 0.1870 inch (4.75 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 16 mm - 101101604250160 - Certex UK
Specs
Strength 39565 lbs (17943 kg)
Diameter 0.6299 inch (16 mm)
End Fittings None (Bare Cable)
View Details